Cinch Connectivity Solutions MIL Spec Connector - MIL-C-26500 BACC63CB18-31PNH

Description
26500 31C 31#20 P BY PLUG LC
Request a Quote Datasheet
Description
26500 31C 31#20 P BY PLUG LC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26500
BACC63CB18-31PNH
MIL Spec Connector - MIL-C-26500 BACC63CB18-31PNH
26500 31C 31#20 P BY PLUG LC

26500 31C 31#20 P BY PLUG LC

Buy Now
Circular Connector, Plug, Size 18, 31 Position,cable; Product Range Cinch Connectivity Solutions - 66T3052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 18, 31 Position,cable; Product Range Cinch Connectivity Solutions
66T3052
Circular Connector, Plug, Size 18, 31 Position,cable; Product Range Cinch Connectivity Solutions 66T3052
CIRCULAR CONNECTOR, PLUG, SIZE 18, 31 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 18, 31 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC63CB18-31PNH 66T3052
Product Name MIL Spec Connector - MIL-C-26500 Circular Connector, Plug, Size 18, 31 Position,cable; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2P - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers