Cinch Connectivity Solutions Circular Connector, Plug, Size 18, 11 Position,cable; Product Range Cinch Connectivity Solutions BACC63CB18-11S9H

Description
CIRCULAR CONNECTOR, PLUG, SIZE 18, 11 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 18, 11 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 18, 11 Position,cable; Product Range Cinch Connectivity Solutions - 66T3026 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 18, 11 Position,cable; Product Range Cinch Connectivity Solutions
66T3026
Circular Connector, Plug, Size 18, 11 Position,cable; Product Range Cinch Connectivity Solutions 66T3026
CIRCULAR CONNECTOR, PLUG, SIZE 18, 11 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 18, 11 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66T3026
Product Name Circular Connector, Plug, Size 18, 11 Position,cable; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details