Cinch Connectivity Solutions MIL Spec Connector - MIL-DTL-26500 BACC63CB10-20P8

Description
26500 2C 2#16 P BY PLUG WC
Request a Quote Datasheet
Description
26500 2C 2#16 P BY PLUG WC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26500
BACC63CB10-20P8
MIL Spec Connector - MIL-DTL-26500 BACC63CB10-20P8
26500 2C 2#16 P BY PLUG WC

26500 2C 2#16 P BY PLUG WC

Buy Now
Circular, Plug, 10-20P, Cable; Product Range Cinch Connectivity Solutions - 66T2806 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 10-20P, Cable; Product Range Cinch Connectivity Solutions
66T2806
Circular, Plug, 10-20P, Cable; Product Range Cinch Connectivity Solutions 66T2806
CIRCULAR, PLUG, 10-20P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20; Insert Rotation:8RoHS Compliant: No

CIRCULAR, PLUG, 10-20P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20; Insert Rotation:8RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC63CB10-20P8 66T2806
Product Name MIL Spec Connector - MIL-DTL-26500 Circular, Plug, 10-20P, Cable; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details