Cinch Connectivity Solutions Circular Connector, Receptacle, Size 28, 42 Position,wall; Product Range Cinch Connectivity Solutions BACC63BV28F42S10H

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 42 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 42 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 28, 42 Position,wall; Product Range Cinch Connectivity Solutions - 66T2789 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 42 Position,wall; Product Range Cinch Connectivity Solutions
66T2789
Circular Connector, Receptacle, Size 28, 42 Position,wall; Product Range Cinch Connectivity Solutions 66T2789
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 42 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 42 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66T2789
Product Name Circular Connector, Receptacle, Size 28, 42 Position,wall; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data