Cinch Connectivity Solutions Circular, Receptacle, 18-14S, Wall Mount; Product Range Cinch Connectivity Solutions BACC63BV18F14S8

Description
CIRCULAR, RECEPTACLE, 18-14S, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:8 RoHS Compliant: No
Datasheet
Description
CIRCULAR, RECEPTACLE, 18-14S, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:8 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 18-14S, Wall Mount; Product Range Cinch Connectivity Solutions - 66T2553 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 18-14S, Wall Mount; Product Range Cinch Connectivity Solutions
66T2553
Circular, Receptacle, 18-14S, Wall Mount; Product Range Cinch Connectivity Solutions 66T2553
CIRCULAR, RECEPTACLE, 18-14S, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:8 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 18-14S, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66T2553
Product Name Circular, Receptacle, 18-14S, Wall Mount; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data