Cinch Connectivity Solutions Circular, Receptacle, 16-10P, Wall Mount; Product Range Cinch Connectivity Solutions BACC63BV16B10PN

Description
CIRCULAR, RECEPTACLE, 16-10P, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR, RECEPTACLE, 16-10P, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 16-10P, Wall Mount; Product Range Cinch Connectivity Solutions - 72T5285 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 16-10P, Wall Mount; Product Range Cinch Connectivity Solutions
72T5285
Circular, Receptacle, 16-10P, Wall Mount; Product Range Cinch Connectivity Solutions 72T5285
CIRCULAR, RECEPTACLE, 16-10P, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, 16-10P, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T5285
Product Name Circular, Receptacle, 16-10P, Wall Mount; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug; Female / Jack
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1310 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers