Cinch Connectivity Solutions Circular Connector, Receptacle, Size 14, 7 Position,wall; Product Range Cinch Connectivity Solutions BACC63BV14B7S8H

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 7 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 7 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 7 Position,wall; Product Range Cinch Connectivity Solutions - 72T5214 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 7 Position,wall; Product Range Cinch Connectivity Solutions
72T5214
Circular Connector, Receptacle, Size 14, 7 Position,wall; Product Range Cinch Connectivity Solutions 72T5214
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 7 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 7 POSITION,WALL; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T5214
Product Name Circular Connector, Receptacle, Size 14, 7 Position,wall; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110717 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details