Cinch Connectivity Solutions Circular, Receptacle, 14-4P, Wall Mount; Product Range Cinch Connectivity Solutions BACC63BV14B4PN

Description
CIRCULAR, RECEPTACLE, 14-4P, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-4 RoHS Compliant: No
Datasheet
Description
CIRCULAR, RECEPTACLE, 14-4P, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 14-4P, Wall Mount; Product Range Cinch Connectivity Solutions - 72T5185 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 14-4P, Wall Mount; Product Range Cinch Connectivity Solutions
72T5185
Circular, Receptacle, 14-4P, Wall Mount; Product Range Cinch Connectivity Solutions 72T5185
CIRCULAR, RECEPTACLE, 14-4P, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-4 RoHS Compliant: No

CIRCULAR, RECEPTACLE, 14-4P, WALL MOUNT; Product Range:BACC63 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T5185
Product Name Circular, Receptacle, 14-4P, Wall Mount; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - BRR.1S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details