Cinch Connectivity Solutions MIL Spec Connector - MIL-C-26500 BACC63BP24H61P6

Description
26500 61C 61#20 P PLUG AN WC
Request a Quote Datasheet
Description
26500 61C 61#20 P PLUG AN WC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26500
BACC63BP24H61P6
MIL Spec Connector - MIL-C-26500 BACC63BP24H61P6
26500 61C 61#20 P PLUG AN WC

26500 61C 61#20 P PLUG AN WC

Buy Now
Circular, Plug, 24-61P, Cable; Product Range Cinch Connectivity Solutions - 72T4994 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 24-61P, Cable; Product Range Cinch Connectivity Solutions
72T4994
Circular, Plug, 24-61P, Cable; Product Range Cinch Connectivity Solutions 72T4994
CIRCULAR, PLUG, 24-61P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR, PLUG, 24-61P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC63BP24H61P6 72T4994
Product Name MIL Spec Connector - MIL-C-26500 Circular, Plug, 24-61P, Cable; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
Bi-Lobe® Single Row Thru-Hole Vertical -Type V2 -  - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details