Cinch Connectivity Solutions Circular Connector, Plug, Size 24, 43 Position,cable; Product Range Cinch Connectivity Solutions BACC63BP24H43PNH

Description
CIRCULAR CONNECTOR, PLUG, SIZE 24, 43 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 24, 43 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 24, 43 Position,cable; Product Range Cinch Connectivity Solutions - 72T4969 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 24, 43 Position,cable; Product Range Cinch Connectivity Solutions
72T4969
Circular Connector, Plug, Size 24, 43 Position,cable; Product Range Cinch Connectivity Solutions 72T4969
CIRCULAR CONNECTOR, PLUG, SIZE 24, 43 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 24, 43 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T4969
Product Name Circular Connector, Plug, Size 24, 43 Position,cable; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECG.1B.308.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
3 suppliers