Cinch Connectivity Solutions MIL Spec Connector - MIL-DTL-26500 BACC63BP22C39S8

Description
26500 39C 27#20 12#16 S TH PLU
Request a Quote Datasheet
Description
26500 39C 27#20 12#16 S TH PLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26500
BACC63BP22C39S8
MIL Spec Connector - MIL-DTL-26500 BACC63BP22C39S8
26500 39C 27#20 12#16 S TH PLU

26500 39C 27#20 12#16 S TH PLU

Buy Now
Circular, Plug, 22-39S, Cable; Product Range Cinch Connectivity Solutions - 72T4694 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-39S, Cable; Product Range Cinch Connectivity Solutions
72T4694
Circular, Plug, 22-39S, Cable; Product Range Cinch Connectivity Solutions 72T4694
CIRCULAR, PLUG, 22-39S, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:22-39 RoHS Compliant: No

CIRCULAR, PLUG, 22-39S, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:22-39 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC63BP22C39S8 72T4694
Product Name MIL Spec Connector - MIL-DTL-26500 Circular, Plug, 22-39S, Cable; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products