Cinch Connectivity Solutions MIL Spec Connector - MIL-DTL-26500 BACC63BP22C19S6

Description
26500 19C 19#16 S TH PLUG WC
Request a Quote Datasheet
Description
26500 19C 19#16 S TH PLUG WC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26500
BACC63BP22C19S6
MIL Spec Connector - MIL-DTL-26500 BACC63BP22C19S6
26500 19C 19#16 S TH PLUG WC

26500 19C 19#16 S TH PLUG WC

Buy Now
Circular, Plug, 22-19S, Cable; Product Range Cinch Connectivity Solutions - 72T4650 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-19S, Cable; Product Range Cinch Connectivity Solutions
72T4650
Circular, Plug, 22-19S, Cable; Product Range Cinch Connectivity Solutions 72T4650
CIRCULAR, PLUG, 22-19S, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:22-19 RoHS Compliant: No

CIRCULAR, PLUG, 22-19S, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:22-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC63BP22C19S6 72T4650
Product Name MIL Spec Connector - MIL-DTL-26500 Circular, Plug, 22-19S, Cable; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to Mini Banana Socket, Adapter - 8048 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) St. Connector for RG174 Cable - ET-NFS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details