Cinch Connectivity Solutions MIL Spec Connector - MIL-C-26500 BACC63BP22C19P8

Description
26500 19C 19#16 P TH PLUG WC
Request a Quote Datasheet
Description
26500 19C 19#16 P TH PLUG WC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26500
BACC63BP22C19P8
MIL Spec Connector - MIL-C-26500 BACC63BP22C19P8
26500 19C 19#16 P TH PLUG WC

26500 19C 19#16 P TH PLUG WC

Buy Now
Circular, Plug, 22-19P, Cable; Product Range Cinch Connectivity Solutions - 72T4644 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-19P, Cable; Product Range Cinch Connectivity Solutions
72T4644
Circular, Plug, 22-19P, Cable; Product Range Cinch Connectivity Solutions 72T4644
CIRCULAR, PLUG, 22-19P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:22-19 RoHS Compliant: No

CIRCULAR, PLUG, 22-19P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:22-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC63BP22C19P8 72T4644
Product Name MIL Spec Connector - MIL-C-26500 Circular, Plug, 22-19P, Cable; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details