Cinch Connectivity Solutions Circular Connector, Plug, Size 18, 31 Position,cable; Product Range Cinch Connectivity Solutions BACC63BP18D31P8H

Description
CIRCULAR CONNECTOR, PLUG, SIZE 18, 31 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:8 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 18, 31 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:8 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 18, 31 Position,cable; Product Range Cinch Connectivity Solutions - 72T4408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 18, 31 Position,cable; Product Range Cinch Connectivity Solutions
72T4408
Circular Connector, Plug, Size 18, 31 Position,cable; Product Range Cinch Connectivity Solutions 72T4408
CIRCULAR CONNECTOR, PLUG, SIZE 18, 31 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 18, 31 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T4408
Product Name Circular Connector, Plug, Size 18, 31 Position,cable; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers