Cinch Connectivity Solutions MIL Spec Connector - MIL-DTL-26500 BACC63BP14D3PNH

Description
26500 3C 2#16 1#2 P PLUG SS LC
Request a Quote Datasheet
Description
26500 3C 2#16 1#2 P PLUG SS LC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26500
BACC63BP14D3PNH
MIL Spec Connector - MIL-DTL-26500 BACC63BP14D3PNH
26500 3C 2#16 1#2 P PLUG SS LC

26500 3C 2#16 1#2 P PLUG SS LC

Buy Now
Circular Connector, Plug, Size 14, 3 Position,cable; Product Range Cinch Connectivity Solutions - 72T4206 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14, 3 Position,cable; Product Range Cinch Connectivity Solutions
72T4206
Circular Connector, Plug, Size 14, 3 Position,cable; Product Range Cinch Connectivity Solutions 72T4206
CIRCULAR CONNECTOR, PLUG, SIZE 14, 3 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 14, 3 POSITION,CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC63BP14D3PNH 72T4206
Product Name MIL Spec Connector - MIL-DTL-26500 Circular Connector, Plug, Size 14, 3 Position,cable; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8828C2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details