Cinch Connectivity Solutions Circular, Plug, 8-2P, Cable; Product Range Cinch Connectivity Solutions BACC63BN8-2PN

Description
CIRCULAR, PLUG, 8-2P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-2; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR, PLUG, 8-2P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-2; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 8-2P, Cable; Product Range Cinch Connectivity Solutions - 66T1885 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 8-2P, Cable; Product Range Cinch Connectivity Solutions
66T1885
Circular, Plug, 8-2P, Cable; Product Range Cinch Connectivity Solutions 66T1885
CIRCULAR, PLUG, 8-2P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-2; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 8-2P, CABLE; Product Range:BACC63 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-2; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66T1885
Product Name Circular, Plug, 8-2P, Cable; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 8821C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details