26500 3C 3#20 P BY PLUG LC
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION,CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | BACC45FT8-3PH | 66T1734 |
| Product Name | MIL Spec Connector - MIL-C-26500 | Circular Connector, Plug, Size 8, 3 Position,cable; Product Range Cinch Connectivity Solutions |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |