Cinch Connectivity Solutions Circular, Plug, 22-55P, Cable; Product Range Cinch Connectivity Solutions BACC45FT22-55P8

Description
CIRCULAR, PLUG, 22-55P, CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No
Datasheet
Description
CIRCULAR, PLUG, 22-55P, CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-55P, Cable; Product Range Cinch Connectivity Solutions - 72T4007 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-55P, Cable; Product Range Cinch Connectivity Solutions
72T4007
Circular, Plug, 22-55P, Cable; Product Range Cinch Connectivity Solutions 72T4007
CIRCULAR, PLUG, 22-55P, CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

CIRCULAR, PLUG, 22-55P, CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T4007
Product Name Circular, Plug, 22-55P, Cable; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details