Cinch Connectivity Solutions Circular Connector, Plug, Size 22, 32 Position,cable; Product Range Cinch Connectivity Solutions BACC45FT22-32SH

Description
CIRCULAR CONNECTOR, PLUG, SIZE 22, 32 POSITION,CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 22, 32 POSITION,CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 22, 32 Position,cable; Product Range Cinch Connectivity Solutions - 72T3988 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 22, 32 Position,cable; Product Range Cinch Connectivity Solutions
72T3988
Circular Connector, Plug, Size 22, 32 Position,cable; Product Range Cinch Connectivity Solutions 72T3988
CIRCULAR CONNECTOR, PLUG, SIZE 22, 32 POSITION,CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 22, 32 POSITION,CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T3988
Product Name Circular Connector, Plug, Size 22, 32 Position,cable; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Turret Connectors - 36-11500-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers