Cinch Connectivity Solutions Circular, Plug, 18-8S, Cable; Product Range Cinch Connectivity Solutions BACC45FT18-8S10

Description
CIRCULAR, PLUG, 18-8S, CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-8 RoHS Compliant: No
Datasheet
Description
CIRCULAR, PLUG, 18-8S, CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-8 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 18-8S, Cable; Product Range Cinch Connectivity Solutions - 66T1521 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 18-8S, Cable; Product Range Cinch Connectivity Solutions
66T1521
Circular, Plug, 18-8S, Cable; Product Range Cinch Connectivity Solutions 66T1521
CIRCULAR, PLUG, 18-8S, CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-8 RoHS Compliant: No

CIRCULAR, PLUG, 18-8S, CABLE; Product Range:BACC45 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66T1521
Product Name Circular, Plug, 18-8S, Cable; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products