Cinch Connectivity Solutions MIL Spec Connector - MIL-C-26500 BACC45FN22-32S

Description
26500 32C 26#20 6#12 S BY RECP
Request a Quote Datasheet
Description
26500 32C 26#20 6#12 S BY RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26500
BACC45FN22-32S
MIL Spec Connector - MIL-C-26500 BACC45FN22-32S
26500 32C 26#20 6#12 S BY RECP

26500 32C 26#20 6#12 S BY RECP

Buy Now
Circular, Receptacle, 22-32S, Wall Mount; Product Range Cinch Connectivity Solutions - 66T0936 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 22-32S, Wall Mount; Product Range Cinch Connectivity Solutions
66T0936
Circular, Receptacle, 22-32S, Wall Mount; Product Range Cinch Connectivity Solutions 66T0936
CIRCULAR, RECEPTACLE, 22-32S, WALL MOUNT; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, RECEPTACLE, 22-32S, WALL MOUNT; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC45FN22-32S 66T0936
Product Name MIL Spec Connector - MIL-C-26500 Circular, Receptacle, 22-32S, Wall Mount; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details