Cinch Connectivity Solutions MIL Spec Connector - MIL-DTL-26500 BACC45FN20-25SH

Description
26500 19#20 6#12 S BY RECP LC
Request a Quote Datasheet
Description
26500 19#20 6#12 S BY RECP LC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26500
BACC45FN20-25SH
MIL Spec Connector - MIL-DTL-26500 BACC45FN20-25SH
26500 19#20 6#12 S BY RECP LC

26500 19#20 6#12 S BY RECP LC

Buy Now
Circular Connector, Receptacle, Size 20, 25 Position,wall; Product Range Cinch Connectivity Solutions - 66T0793 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 25 Position,wall; Product Range Cinch Connectivity Solutions
66T0793
Circular Connector, Receptacle, Size 20, 25 Position,wall; Product Range Cinch Connectivity Solutions 66T0793
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 25 POSITION,WALL; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 25 POSITION,WALL; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BACC45FN20-25SH 66T0793
Product Name MIL Spec Connector - MIL-DTL-26500 Circular Connector, Receptacle, Size 20, 25 Position,wall; Product Range Cinch Connectivity Solutions
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details