Cinch Connectivity Solutions Circular Connector, Receptacle, Size 18, 14 Position,wall; Product Range Cinch Connectivity Solutions BACC45FM18-14S9H

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 14 POSITION,WALL; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 14 POSITION,WALL; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 18, 14 Position,wall; Product Range Cinch Connectivity Solutions - 66T0357 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 14 Position,wall; Product Range Cinch Connectivity Solutions
66T0357
Circular Connector, Receptacle, Size 18, 14 Position,wall; Product Range Cinch Connectivity Solutions 66T0357
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 14 POSITION,WALL; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 14 POSITION,WALL; Product Range:BACC45 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66T0357
Product Name Circular Connector, Receptacle, Size 18, 14 Position,wall; Product Range Cinch Connectivity Solutions
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Standard Circular Connectors - 1-2823590-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers