Cinch Connectivity Solutions Cable, Rj45 Plug, Cat5E, 10Ft, Green; Lan Category Aim Cambridge Cinch Connectivity 73-7793-10

Description
CABLE, RJ45 PLUG, CAT5E, 10FT, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.048m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Description
CABLE, RJ45 PLUG, CAT5E, 10FT, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.048m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Rj45 Plug, Cat5E, 10Ft, Green; Lan Category Aim Cambridge Cinch Connectivity - 66K9311 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rj45 Plug, Cat5E, 10Ft, Green; Lan Category Aim Cambridge Cinch Connectivity
66K9311
Cable, Rj45 Plug, Cat5E, 10Ft, Green; Lan Category Aim Cambridge Cinch Connectivity 66K9311
CABLE, RJ45 PLUG, CAT5E, 10FT, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.048m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

CABLE, RJ45 PLUG, CAT5E, 10FT, GREEN; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.048m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66K9311
Product Name Cable, Rj45 Plug, Cat5E, 10Ft, Green; Lan Category Aim Cambridge Cinch Connectivity
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5A7A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details