Cinch Connectivity Solutions connector,lug type terminal strip,.375 density,.140 mounting hole,6 lugs 56

Description
Lug-Type Terminal Strips, Nema Grade XPC Material, Cadmium Plated Steel Contact 0.0625 in. T x 0.375 in. W strip 0.375 in. lug density UL 94 HB rated XPC, chocolate insulation material.
Description
Lug-Type Terminal Strips, Nema Grade XPC Material, Cadmium Plated Steel Contact 0.0625 in. T x 0.375 in. W strip 0.375 in. lug density UL 94 HB rated XPC, chocolate insulation material.

Suppliers

Company
Product
Description
Supplier Links
connector,lug type terminal strip,.375 density,.140 mounting hole,6 lugs - 70152921 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,lug type terminal strip,.375 density,.140 mounting hole,6 lugs
70152921
connector,lug type terminal strip,.375 density,.140 mounting hole,6 lugs 70152921
Lug-Type Terminal Strips, Nema Grade XPC Material, Cadmium Plated Steel Contact 0.0625 in. T x 0.375 in. W strip 0.375 in. lug density UL 94 HB rated XPC, chocolate insulation material.

Lug-Type Terminal Strips, Nema Grade XPC Material, Cadmium Plated Steel Contact

  • 0.0625 in. T x 0.375 in. W strip
  • 0.375 in. lug density
    UL 94 HB rated XPC, chocolate insulation material.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70152921
Product Name connector,lug type terminal strip,.375 density,.140 mounting hole,6 lugs
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Carrier terminal block for modules and plugs - 2002-1661/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers