Cinch Connectivity Solutions connector,lug type terminal strip,.375 density,.140 mounting hole,4 lugs 54

Description
Lug-Type Terminal Strips, Nema Grade XPC Material, Cadmium Plated Steel Contact 0.0625 in. T x 0.375 in. W strip 0.375 in. lug density UL 94 HB rated XPC, chocolate insulation material.
Description
Lug-Type Terminal Strips, Nema Grade XPC Material, Cadmium Plated Steel Contact 0.0625 in. T x 0.375 in. W strip 0.375 in. lug density UL 94 HB rated XPC, chocolate insulation material.

Suppliers

Company
Product
Description
Supplier Links
connector,lug type terminal strip,.375 density,.140 mounting hole,4 lugs - 70152917 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,lug type terminal strip,.375 density,.140 mounting hole,4 lugs
70152917
connector,lug type terminal strip,.375 density,.140 mounting hole,4 lugs 70152917
Lug-Type Terminal Strips, Nema Grade XPC Material, Cadmium Plated Steel Contact 0.0625 in. T x 0.375 in. W strip 0.375 in. lug density UL 94 HB rated XPC, chocolate insulation material.

Lug-Type Terminal Strips, Nema Grade XPC Material, Cadmium Plated Steel Contact

  • 0.0625 in. T x 0.375 in. W strip
  • 0.375 in. lug density
    UL 94 HB rated XPC, chocolate insulation material.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70152917
Product Name connector,lug type terminal strip,.375 density,.140 mounting hole,4 lugs
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.356 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-6401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers