Cinch Connectivity Solutions RF Standard Cable Assembly 415-0069-018

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Standard Cable Assembly
415-0069-018
RF Standard Cable Assembly 415-0069-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - J742-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
J742-ND
Coaxial Cables (RF) J742-ND
"Cable Assembly Coaxial MMCX to MMCX RG-316 18.00"" (457.20mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-316 18.00"" (457.20mm)"

Buy Now Datasheet
RF Cable Assemblies - 415-0069-018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
415-0069-018
RF Cable Assemblies 415-0069-018
RF Cable Assemblies RA PLG-RA PLG RG-316 18"

RF Cable Assemblies RA PLG-RA PLG RG-316 18"

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 415-0069-018 J742-ND 415-0069-018
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

ZB9051 | Power/sensor cable, PVC, 4 x 0.34 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers