Cinch Connectivity Solutions Coaxial Cable 415-0037-012

Description
Cinch 415-0037-012 Coaxial Cable
Request a Quote Datasheet
Description
Cinch 415-0037-012 Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 8861042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
8861042
Coaxial Cable 8861042
Cinch 415-0037-012 Coaxial Cable

Cinch 415-0037-012 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - J4512-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
J4512-ND
Coaxial Cables (RF) J4512-ND
"Cable Assembly Coaxial BNC to SMA RG-58 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to SMA RG-58 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 415-0037-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
415-0037-012
RF Standard Cable Assembly 415-0037-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 415-0037-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
415-0037-012
RF Cable Assemblies 415-0037-012
RF Cable Assemblies SMA TO BNC PLGS 12"

RF Cable Assemblies SMA TO BNC PLGS 12"

Buy Now Datasheet
cable assembly,sma straight plug to bncstraight plug,rg-58 cable,12 inch - 70090258 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable assembly,sma straight plug to bncstraight plug,rg-58 cable,12 inch
70090258
cable assembly,sma straight plug to bncstraight plug,rg-58 cable,12 inch 70090258
cable assembly,sma straight plug to bncstraight plug,rg-58 cable,12 inch

cable assembly,sma straight plug to bncstraight plug,rg-58 cable,12 inch

Supplier's Site
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity - 22H5714 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity
22H5714
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity 22H5714
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 415-0037-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
415-0037-012
Cable Assemblies - Coaxial Cables (RF) 415-0037-012
CBL ASSY BNC-SMA PLUG-PLUG 12"

CBL ASSY BNC-SMA PLUG-PLUG 12"

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8861042 J4512-ND 415-0037-012 415-0037-012 70090258 22H5714 415-0037-012
Product Name Coaxial Cable Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies cable assembly,sma straight plug to bncstraight plug,rg-58 cable,12 inch Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity Cable Assemblies - Coaxial Cables (RF)
Application Networking RF RF RF
Cable Type Coaxial Coaxial Coaxial Coaxial
Cable Length 0.9843 ft (3 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Connector Type BNC; Male sma BNC BNC; SMA Plug BNC; SMA Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2561102-4 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.8333 ft (2.54 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details