Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA RG-316 DS 12.00"" (304.80mm)"
CBL ASSY SMA PLUG TO PLUG 12"
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
RF Cable Assemblies SMA RA PLG TO PLG RG316DS 12"
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 415-0036-012 | J4412-ND | 415-0036-012 | 76K1137 | 415-0036-012 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |