Cinch Connectivity Solutions Coaxial Cables (RF) 415-0033-024

Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - J4124-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
J4124-ND
Coaxial Cables (RF) J4124-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 415-0033-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
415-0033-024
RF Standard Cable Assembly 415-0033-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable
415-0033-024
Coaxial Cable 415-0033-024
SMA Straight Plug to SMA Strai

SMA Straight Plug to SMA Strai

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 415-0033-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
415-0033-024
Cable Assemblies - Coaxial Cables (RF) 415-0033-024
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity - 22H5693 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity
22H5693
Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity 22H5693
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 415-0033-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
415-0033-024
RF Cable Assemblies 415-0033-024
RF Cable Assemblies STRT PLUGS 316DS 24"

RF Cable Assemblies STRT PLUGS 316DS 24"

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number J4124-ND 415-0033-024 415-0033-024 415-0033-024 22H5693 415-0033-024
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Telephone Cable - 1368158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details