"Cable Assembly Coaxial MCX to MCX RG-316 12.00"" (304.80mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY MCX PLUG TO PLUG 12"
COAXIAL CABLE ASSEMBLY; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
RF Cable Assemblies R/A PLUGS 316 12"
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | J2712-ND | 415-0019-012 | 415-0019-012 | 415-0019-012 | 22H5608 | 415-0019-012 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Coaxial Cable | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity | RF Cable Assemblies |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | ||||
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | ||
| Gender | Male-Male |