Cinch Connectivity Solutions D-Sub, D-Shaped Connector Housings 40-9809S

Description
Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Request a Quote Datasheet
Description
Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 116-40-9809S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
116-40-9809S-ND
D-Sub, D-Shaped Connector Housings 116-40-9809S-ND
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Aim Cambridge - Cinch Connectivity - 54M8027 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Aim Cambridge - Cinch Connectivity
54M8027
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Aim Cambridge - Cinch Connectivity 54M8027
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub 98 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D Sub 98 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Receptacle, Crimp; 9; Female; Copper Alloy; Gold - 70081097 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle, Crimp; 9; Female; Copper Alloy; Gold
70081097
D-Sub Receptacle, Crimp; 9; Female; Copper Alloy; Gold 70081097
Gold Plating, Copper Alloy Contact, Female Crimp Socket D-Sub Connector and Modular Adapter 98 Series Crimp Style Panel & Cable Mount D Sub connector Female, 9 pins Gold-Plated Contacts Copper Alloy/Gold-plated tabbed with Gold-Plated Housing on Nickel Thermoplastic Insulator UL94/V-0 flame retardant Female crimp socket with gold plating, copper alloy contact.

Gold Plating, Copper Alloy Contact, Female Crimp Socket
D-Sub Connector and Modular Adapter
98 Series Crimp Style Panel & Cable Mount D Sub connector

  • Female, 9 pins
  • Gold-Plated Contacts
  • Copper Alloy/Gold-plated tabbed with Gold-Plated Housing on Nickel Thermoplastic Insulator
  • UL94/V-0 flame retardant
    Female crimp socket with gold plating, copper alloy contact.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 116-40-9809S-ND 54M8027 70081097
Product Name D-Sub, D-Shaped Connector Housings Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Aim Cambridge - Cinch Connectivity D-Sub Receptacle, Crimp; 9; Female; Copper Alloy; Gold
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 5; 8 A; 125/300 V; 0.150 in.; 0.80 in.; Polyamide 6.6 - 70078482 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details