Cinch Connectivity Solutions D-Sub Connector Assemblies 40-9715M

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 116-40-9715M-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
116-40-9715M-ND
D-Sub Connector Assemblies 116-40-9715M-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Aim Cambridge - Cinch Connectivity - 54M8022 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Aim Cambridge - Cinch Connectivity
54M8022
D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Aim Cambridge - Cinch Connectivity 54M8022
D SUB CONNECTOR, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:97 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:97 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Plug; Thermoplastic; Plug; Steel Nickel Plated - 70081087 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Plug; Thermoplastic; Plug; Steel Nickel Plated
70081087
D-Sub Plug; Thermoplastic; Plug; Steel Nickel Plated 70081087
Copper Alloy Contact, D-Subminiature Plug Connector D-Sub Connector and Modular Adapter 97 Series Solder Style Panel & Cable Mount D Sub connector Male, 15 pins Gold-Plated Contacts Copper Alloy/Gold-plated Housing on Nickel Thermoplastic Insulator UL94/V-0 flame retardant

Copper Alloy Contact, D-Subminiature Plug Connector
D-Sub Connector and Modular Adapter
97 Series Solder Style Panel & Cable Mount D Sub connector

  • Male, 15 pins
  • Gold-Plated Contacts
  • Copper Alloy/Gold-plated Housing on Nickel Thermoplastic Insulator
  • UL94/V-0 flame retardant
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 116-40-9715M-ND 54M8022 70081087
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Aim Cambridge - Cinch Connectivity D-Sub Plug; Thermoplastic; Plug; Steel Nickel Plated
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products