HOUSING, D-SUB, DE-9, METAL; Product Range:HM Series; D Sub Shell Size:-; Cable Exit Angle:-; Connector Body Material:Metal Body; Connector Shell Size:DE; Connector Type:D Sub; For Use With:D Sub Contacts; No. of Positions:9 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 66K8955 |
| Product Name | Housing, D-Sub, De-9, Metal; Product Range Aim Cambridge Cinch Connectivity |