Cinch Connectivity Solutions D Sub Hood, Size De, Metal; Product Range Aim Cambridge Cinch Connectivity 40-9709HM

Description
D SUB HOOD, SIZE DE, METAL; Product Range:HM Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Shielded Metal Hood; Enclosure Material:Metal; For Use With:9 Pin D Sub Connectors RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DE, METAL; Product Range:HM Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Shielded Metal Hood; Enclosure Material:Metal; For Use With:9 Pin D Sub Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Metal; Product Range Aim Cambridge Cinch Connectivity - 66K8954 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Metal; Product Range Aim Cambridge Cinch Connectivity
66K8954
D Sub Hood, Size De, Metal; Product Range Aim Cambridge Cinch Connectivity 66K8954
D SUB HOOD, SIZE DE, METAL; Product Range:HM Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Shielded Metal Hood; Enclosure Material:Metal; For Use With:9 Pin D Sub Connectors RoHS Compliant: Yes

D SUB HOOD, SIZE DE, METAL; Product Range:HM Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Shielded Metal Hood; Enclosure Material:Metal; For Use With:9 Pin D Sub Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66K8954
Product Name D Sub Hood, Size De, Metal; Product Range Aim Cambridge Cinch Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details