CONN BARRIER STRIP 4CIRC 0.438"
Series 142 Barrier Blocks, Double Row, 0.563 Density, BH Screw, #10 AWG Maximum Wire Size
TERMINAL BLOCK, BARRIER, 4 POSITION, 14AWG; No. of Rows:-; No. of Positions:4Positions
TERMINAL BLOCK, BARRIER, 4POS, 4AWG; No. of Rows:2 Row; No. of Positions:4Ways; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.13mm; Rated Current:20A; Rated Voltage:250V; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Barrier Terminal Blocks 4 TERMINALS .438
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CBB204-ND | 70152878 | 28F713 | 4-141 |
| Product Name | Terminal Blocks - Barrier Blocks | connector,barrier terminal block,doublerow,4 terminals,rated 20 amp,250 volts | Terminal Block, Barrier, 4 Position, 14Awg; No. Of Rows Cinch Connectivity Solutions | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel | Terminal Strip; Bottom | Panel Mount | |
| Features | Flange | |||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||
| Operating Temperature | -48 to 149 C (-55 to 300 F) | -48 to 149 C (-55 to 300 F) | ||
| Terminal Block Type | Barrier Block | Dual level | Barrier Terminal Blocks |