CONNECTOR, MODULAR, JACK, 1PORT, 8P8C; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat4; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors SURFACE MOUNT JACK 8 COND. WHITE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 66K8756 | 32-2038W |
| Product Name | Connector, Modular, Jack, 1Port, 8P8C; Modular Connector Type Aim Cambridge - Cinch Connectivity | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |