Win Source Part Number: 1087466-2JQ 7-R
Category: Circuit Protection>Fuses
Series: 2JQ
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 350 V
Voltage Rating - DC: 140 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 150A DC
Melting I2t: 46
DC Cold Resistance: 0.01 Ohms
Standard Package: 2,000
Mounting Type: Holder
Package / Case: 2AG, 5mm x 15mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.201" Dia x 0.543" L (5.10mm x 13.80mm)
Alternative Parts (Cross-Reference): 2JQ 7-R0657R7000-01; 2JQ 7R; 2JQ-7-R; 2JQ7-R; 2JQ7R;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Current Rating (Amps): 7 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0020
Mfr: Bel Fuse Inc.
Other Names: 0657R7000-01,2JQ7-R,
Approval Agency: CE, CSA, cURus, PSE
7A 350V AC 140V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
FUSE GLASS 7A 350VAC 140VDC 2AG Product overview: 2JQ 7-R from Bel Fuse, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2JQ 7-R can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1087466-2JQ 7-R | 2JQ7-R-ND | 139-2JQ 7-R |
| Product Name | Circuit Protection - Fuses | Fuses | 7A Circuit Protection Fuse |
| Mounting | Holder | Requires Holder | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Rated Voltage | 350 volts |