A range of open bottom double row Barrier Strips from Cinch Connectivity.
Number of Contacts = 20
Pitch = 9.53mm
Body Orientation = Straight
Contact Material = Brass
Contact Plating = Nickel
Number of Rows = 2
Screw Size = 5 - 40
Wire Size = 16 AWG
Material = Phenolic
Fixing Centre = 200.03mm
Barrier Terminal Blocks 20 TERMINALS .375 140 Series
CONN BARRIER STRP 20CIRC 0.375"
TERMINAL BLOCK, BARRIER, 20 POSITION, 16AWG; No. of Rows:2 Row; No. of Positions:20Position
Terminal Block Products Barrier Strips, 30 A Current Rating, 4.940 " Length
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 8859289 | 20-140 | CBB326-ND | 28F876 | 70152869 |
Product Name | Barrier Terminal Blocks | Terminal Blocks - Barrier Blocks | Terminal Block, Barrier, 20 Position, 16Awg; No. Of Rows Cinch Connectivity Solutions | connector,barrier terminal block,doublerow,20 terminals,rated 15 amp,250 volts | |
# of Contacts | 20 | 20 | |||
Contacts Pitch | 9.53 mm (0.38 inches) | 9.53 mm (0.38 inches) | |||
Orientation | 180° | ||||
North American | 16 AWG | ? to 16 AWG | 16 AWG | ? to 16 AWG | |
Terminal Block Type | Barrier Terminal Blocks | Barrier Block | Dual level |