CONN BARRIER STRP 16CIRC 0.563"
Barrier Terminal Blocks 16POS TERM BLK
A range of open bottom double row Barrier Strips from Cinch Connectivity.
Number of Contacts = 16
Pitch = 14.3mm
Body Orientation = Straight
Contact Material = Brass
Contact Plating = Nickel
Number of Rows = 2
Screw Size = 8 - 32
Wire Size = 10 AWG
Material = Phenolic
Fixing Centre = 242.87mm
Series 142 Barrier Blocks, Double Row, 0.563 Density, BH Screw, #10 AWG Maximum Wire Size
TERMINAL BLOCK, BARRIER, 16 POSITION, 10AWG; No. of Rows:2 Row; No. of Positions:16Position
DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | CBB433-ND | 16-142 | 8859349 | 70152897 | 28F889 |
Product Name | Terminal Blocks - Barrier Blocks | Barrier Terminal Blocks | connector,barrier terminal block,doublerow,16 terminals,rated 30 amp,250 volts | Terminal Block, Barrier, 16 Position, 10Awg; No. Of Rows Cinch Connectivity Solutions | |
Mounting Options | Terminal Strip; Chassis, Panel | Panel Mount | Terminal Strip; Bottom Mounting | ||
Features | Flange | ||||
Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | |||
Operating Temperature | -48 to 149 C (-55 to 300 F) | -48 to 149 C (-55 to 300 F) | |||
Terminal Block Type | Barrier Block | Barrier Terminal Blocks | Dual level |