Signal Transformer - A Bel Group Power Transformers 14A-56-512

Description
PWR XFMR LAMINATED 56VA TH
Request a Quote Datasheet
Description
PWR XFMR LAMINATED 56VA TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 14A-56-512-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
14A-56-512-ND
Power Transformers 14A-56-512-ND
PWR XFMR LAMINATED 56VA TH

PWR XFMR LAMINATED 56VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
14A-56-512
Transformers - Power Transformers 14A-56-512
PWR XFMR LAMINATED 56VA TH

PWR XFMR LAMINATED 56VA TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers
Product Number 14A-56-512-ND 14A-56-512
Product Name Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Laminated Core
Mounting Chip Transformer PCB/SMD
Construction Laminate Laminate
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-31X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A7-M13-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 300 VA
View Details
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details