Signal Transformer - A Bel Group Isolation Transformers and Autotransformers, Step Up, Step Down 1150

Description
XFRMR AUTO 230/115V 1500VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformers and Autotransformers, Step Up, Step Down - 1150-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
1150-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 1150-ND
XFRMR AUTO 230/115V 1500VA

XFRMR AUTO 230/115V 1500VA

Supplier's Site Datasheet
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
1150
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 1150
XFRMR AUTO 230/115V 1500VA

XFRMR AUTO 230/115V 1500VA

Supplier's Site
Unclassified - 1150 - 905147-1150 - Win Source Electronics
Yishun, Singapore
Unclassified - 1150
905147-1150
Unclassified - 1150 905147-1150
Manufacturer: Signal Transformer Win Source Part Number: 905147-1150 Series: EB Package: Box Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.32.0000

Manufacturer: Signal Transformer
Win Source Part Number: 905147-1150
Series: EB
Package: Box
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.32.0000

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Win Source Electronics
Product Category Transformers Transformers Transformers
Product Number 1150-ND 1150 905147-1150
Product Name Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Unclassified - 1150
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160F20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 4.4 VA
View Details
3 suppliers
 - 1587312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Transformer Types / Applications Autotransformer
Operating Frequency 50 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Hazardous Location Power Supply Transformer -  - Neeltran, Inc.
Specs
Transformer Type Rectifier Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature)
Primary Frequency 50 / 60 Hz
View Details