BINDING POST, 15A, #4-40, STUD, BLUE; Product Range:-; Current Rating:15A; Voltage Rating:5.7kV; Contact Plating:Silver Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Capacitance:3.3pFRoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 39F1554 |
| Product Name | Binding Post, 15A, #4-40, Stud, Blue; Product Range Johnson Cinch Connectivity |
| Capacitance Type | Fixed |