Cinch Connectivity Solutions Binding Posts 111-0103-001

Description
Binding Post Connector Standard Knurled Black Silver
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Black Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - J165-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
J165-ND
Binding Posts J165-ND
Binding Post Connector Standard Knurled Black Silver

Binding Post Connector Standard Knurled Black Silver

Buy Now Datasheet
Binding Post, 15A, Stud, Black; Product Range Johnson - Cinch Connectivity - 39F1547 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Stud, Black; Product Range Johnson - Cinch Connectivity
39F1547
Binding Post, 15A, Stud, Black; Product Range Johnson - Cinch Connectivity 39F1547
BINDING POST, 15A, STUD, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:5.7kV; Contact Plating:Silver Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, STUD, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:5.7kV; Contact Plating:Silver Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Insulated Binding Post - Black Rohs Compliant Johnson - Cinch Connectivity - 30AC3142 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Binding Post - Black Rohs Compliant Johnson - Cinch Connectivity
30AC3142
Insulated Binding Post - Black Rohs Compliant Johnson - Cinch Connectivity 30AC3142
INSULATED BINDING POST - BLACK ROHS COMPLIANT: YES

INSULATED BINDING POST - BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Binding Post, 15A, #4-40, Black; Product Range Johnson - Cinch Connectivity - 97W3328 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, #4-40, Black; Product Range Johnson - Cinch Connectivity
97W3328
Binding Post, 15A, #4-40, Black; Product Range Johnson - Cinch Connectivity 97W3328
BINDING POST, 15A, #4-40, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:5.7kV; Contact Plating:Silver Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

BINDING POST, 15A, #4-40, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:5.7kV; Contact Plating:Silver Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post; Insulated Standard; 15 A;5700 V (RMS) (Breakdown); Nylon 6/6; - 70090189 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Insulated Standard; 15 A;5700 V (RMS) (Breakdown); Nylon 6/6;
70090189
Binding Post; Insulated Standard; 15 A;5700 V (RMS) (Breakdown); Nylon 6/6; 70090189
15 A, Silver Plated Brass (Stud), Insulated Standard Binding Posts Binding Post, Insulated Standard, 15 A, 5700 V (RMS) (Breakdown), Nylon 6/6 For standard 0.175"" diameter banana plug. Flatted, insulated nylon body prevents turning. Silver-plated brass stud has turret termination. Comes with nickel-plated nut. Current: 15 A. Breakdown Voltage: 5700 V RMS minimum. Panel Thickness: 0.281"" max. The above mentioned binding post has its application for audio and RF circuitry.

15 A, Silver Plated Brass (Stud), Insulated Standard Binding Posts
Binding Post, Insulated Standard, 15 A, 5700 V (RMS) (Breakdown), Nylon 6/6

  • For standard 0.175"" diameter banana plug.
  • Flatted, insulated nylon body prevents turning.
  • Silver-plated brass stud has turret termination. Comes with nickel-plated nut.
  • Current: 15 A. Breakdown Voltage: 5700 V RMS minimum.
  • Panel Thickness: 0.281"" max.
    The above mentioned binding post has its application for audio and RF circuitry.
Supplier's Site
Binding Posts - 111-0103-001 - ODG (Origin Data Global)
Shenzhen, China
Binding Posts
111-0103-001
Binding Posts 111-0103-001
CONN BIND POST KNURLED BLACK

CONN BIND POST KNURLED BLACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number J165-ND 39F1547 30AC3142 70090189 111-0103-001
Product Name Binding Posts Binding Post, 15A, Stud, Black; Product Range Johnson - Cinch Connectivity Insulated Binding Post - Black Rohs Compliant Johnson - Cinch Connectivity Binding Post; Insulated Standard; 15 A;5700 V (RMS) (Breakdown); Nylon 6/6; Binding Posts
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5A-1682-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers