Cinch Connectivity Solutions Test Jack, Vertical, 5A, White; For Use With Johnson - Cinch Connectivity 105-2201-201

Description
TEST JACK, VERTICAL, 5A, WHITE; For Use With:2mm Standard Tip Plug; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:3.5kV; Insulator Colour:White; Product Range:-; Body Material:Nylon; Colour:White RoHS Compliant: Yes
Datasheet
Description
TEST JACK, VERTICAL, 5A, WHITE; For Use With:2mm Standard Tip Plug; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:3.5kV; Insulator Colour:White; Product Range:-; Body Material:Nylon; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Jack, Vertical, 5A, White; For Use With Johnson - Cinch Connectivity - 81F4439 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, Vertical, 5A, White; For Use With Johnson - Cinch Connectivity
81F4439
Test Jack, Vertical, 5A, White; For Use With Johnson - Cinch Connectivity 81F4439
TEST JACK, VERTICAL, 5A, WHITE; For Use With:2mm Standard Tip Plug; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:3.5kV; Insulator Colour:White; Product Range:-; Body Material:Nylon; Colour:White RoHS Compliant: Yes

TEST JACK, VERTICAL, 5A, WHITE; For Use With:2mm Standard Tip Plug; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:3.5kV; Insulator Colour:White; Product Range:-; Body Material:Nylon; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81F4439
Product Name Test Jack, Vertical, 5A, White; For Use With Johnson - Cinch Connectivity
Voltage Rating 3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Nicomatic North America
View Details