Cinch Connectivity Solutions Terminal Blocks - Barrier Blocks 10-142

Description
CONN BARRIER STRP 10CIRC 0.563"
Request a Quote Datasheet
Description
CONN BARRIER STRP 10CIRC 0.563"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - CBB310-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
CBB310-ND
Terminal Blocks - Barrier Blocks CBB310-ND
CONN BARRIER STRP 10CIRC 0.563"

CONN BARRIER STRP 10CIRC 0.563"

Buy Now Datasheet
Barrier Terminal Blocks - 10-142 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
10-142
Barrier Terminal Blocks 10-142
Barrier Terminal Blocks 10 TERMINALS .563

Barrier Terminal Blocks 10 TERMINALS .563

Buy Now Datasheet
Terminal Block, Barrier, 10 Position, 10Awg; No. Of Rows Cinch Connectivity Solutions - 28F730 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10 Position, 10Awg; No. Of Rows Cinch Connectivity Solutions
28F730
Terminal Block, Barrier, 10 Position, 10Awg; No. Of Rows Cinch Connectivity Solutions 28F730
TERMINAL BLOCK, BARRIER, 10 POSITION, 10AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:250V; Product Range:142 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10 POSITION, 10AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:250V; Product Range:142 Series RoHS Compliant: Yes

Supplier's Site Datasheet
connector,barrier terminal block,doublerow,10 terminals,rated 30 amp,250 volts - 70152895 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,barrier terminal block,doublerow,10 terminals,rated 30 amp,250 volts
70152895
connector,barrier terminal block,doublerow,10 terminals,rated 30 amp,250 volts 70152895
connector,barrier terminal block,doublerow,10 terminals,rated 30 amp,250 volts

connector,barrier terminal block,doublerow,10 terminals,rated 30 amp,250 volts

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CBB310-ND 10-142 28F730 70152895
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Terminal Block, Barrier, 10 Position, 10Awg; No. Of Rows Cinch Connectivity Solutions connector,barrier terminal block,doublerow,10 terminals,rated 30 amp,250 volts
Mounting Options Terminal Strip; Chassis, Panel Panel Mount Terminal Strip
Features Flange
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -48 to 149 C (-55 to 300 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.211 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Triple-deck terminal block - Through terminal block - 2002-3204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details