BEL MAGNETIC SOLUTIONS Circuit Protection - PTC Resettable Fuses 0ZTH0020FF2E

Description
PTC RESET FUSE 30V 200MA 1210
Datasheet
Description
PTC RESET FUSE 30V 200MA 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
0ZTH0020FF2E
Circuit Protection - PTC Resettable Fuses 0ZTH0020FF2E
PTC RESET FUSE 30V 200MA 1210

PTC RESET FUSE 30V 200MA 1210

Supplier's Site
Pptc Reset Fuse, Aec-Q200, 0.2A, 1210; Pptc Case Style Bel Fuse - 71AJ7426 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Reset Fuse, Aec-Q200, 0.2A, 1210; Pptc Case Style Bel Fuse
71AJ7426
Pptc Reset Fuse, Aec-Q200, 0.2A, 1210; Pptc Case Style Bel Fuse 71AJ7426
PPTC RESET FUSE, AEC-Q200, 0.2A, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:0ZTH Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.1s; Current Rating Max:10A RoHS Compliant: Yes

PPTC RESET FUSE, AEC-Q200, 0.2A, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:0ZTH Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.1s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Reset Fuse, Aec-Q200, 0.2A, 1210; Pptc Case Style Bel Fuse - 71AJ7425 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Reset Fuse, Aec-Q200, 0.2A, 1210; Pptc Case Style Bel Fuse
71AJ7425
Pptc Reset Fuse, Aec-Q200, 0.2A, 1210; Pptc Case Style Bel Fuse 71AJ7425
PPTC RESET FUSE, AEC-Q200, 0.2A, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:0ZTH Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.1s; Current Rating Max:10A RoHS Compliant: Yes

PPTC RESET FUSE, AEC-Q200, 0.2A, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:0ZTH Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.1s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0ZTH0020FF2E 71AJ7426
Product Name Circuit Protection - PTC Resettable Fuses Pptc Reset Fuse, Aec-Q200, 0.2A, 1210; Pptc Case Style Bel Fuse
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data