Bel Fuse – Circuit Protection PTC Resettable Fuses 0ZRS0300FF2B

Description
Ceramic PTC Resettable Fuse 32V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 32V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 5923-0ZRS0300FF2BTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
5923-0ZRS0300FF2BTR-ND
PTC Resettable Fuses 5923-0ZRS0300FF2BTR-ND
Ceramic PTC Resettable Fuse 32V 3A Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 32V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
Pptc Resettable Fuse, Aec-Q200, 3A, 32V Rohs Compliant Bel Fuse Circuit Protection - 66AH7980 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Aec-Q200, 3A, 32V Rohs Compliant Bel Fuse Circuit Protection
66AH7980
Pptc Resettable Fuse, Aec-Q200, 3A, 32V Rohs Compliant Bel Fuse Circuit Protection 66AH7980
PPTC RESETTABLE FUSE, AEC-Q200, 3A, 32V ROHS COMPLIANT: YES

PPTC RESETTABLE FUSE, AEC-Q200, 3A, 32V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pptc Resettable Fuse, Aec-Q200, 3A, 32V; Product Range Bel Fuse - 71AJ7101 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Aec-Q200, 3A, 32V; Product Range Bel Fuse
71AJ7101
Pptc Resettable Fuse, Aec-Q200, 3A, 32V; Product Range Bel Fuse 71AJ7101
PPTC RESETTABLE FUSE, AEC-Q200, 3A, 32V; Product Range:0ZRS Series; Voltage Rating:32VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:-; Fuse Shape:Rectangular; Current Rating Max:-; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

PPTC RESETTABLE FUSE, AEC-Q200, 3A, 32V; Product Range:0ZRS Series; Voltage Rating:32VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:-; Fuse Shape:Rectangular; Current Rating Max:-; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 5923-0ZRS0300FF2BTR-ND 66AH7980 71AJ7101
Product Name PTC Resettable Fuses Pptc Resettable Fuse, Aec-Q200, 3A, 32V Rohs Compliant Bel Fuse Circuit Protection Pptc Resettable Fuse, Aec-Q200, 3A, 32V; Product Range Bel Fuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data