Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc
PTC RESETTABLE FUSE, 2.5A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:21.3mm RoHS Compliant: Yes
PTC RESETTABLE FUSE, 2.5A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:21.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 5923-0ZRR0250FF2ACT-ND | 67AC9877 |
| Product Name | PTC Resettable Fuses | Ptc Resettable Fuse, 2.5A, 60Vdc, Th; Product Range Bel Fuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | UL; cURus, TUV, UL | RoHS |