Bel Fuse – Circuit Protection PTC Resettable Fuses 0ZRR0075FF2E

Description
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 0ZRR0075FF2E-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
0ZRR0075FF2E-ND
PTC Resettable Fuses 0ZRR0075FF2E-ND
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, 0.75A, 60Vdc, Th; Product Range Bel Fuse - 67AC9859 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.75A, 60Vdc, Th; Product Range Bel Fuse
67AC9859
Ptc Resettable Fuse, 0.75A, 60Vdc, Th; Product Range Bel Fuse 67AC9859
PTC RESETTABLE FUSE, 0.75A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.75A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.75A, 60Vdc, Th; Product Range Bel Fuse - 67AC9860 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.75A, 60Vdc, Th; Product Range Bel Fuse
67AC9860
Ptc Resettable Fuse, 0.75A, 60Vdc, Th; Product Range Bel Fuse 67AC9860
PTC RESETTABLE FUSE, 0.75A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.75A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 0ZRR0075FF2E-ND 67AC9859
Product Name PTC Resettable Fuses Ptc Resettable Fuse, 0.75A, 60Vdc, Th; Product Range Bel Fuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cURus, TUV, UL RoHS
Unlock Full Specs
to access all available technical data